TE Connectivity Power Entry Modules (PEM) 6EGG8-2

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 6EGG8-2-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
6EGG8-2-ND
Power Entry Modules (PEM) 6EGG8-2-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
6Egg8-2 S0=F7386B Corcom - Te Connectivity - 75AC9625 - Newark, An Avnet Company
Chicago, IL, United States
6Egg8-2 S0=F7386B Corcom - Te Connectivity
75AC9625
6Egg8-2 S0=F7386B Corcom - Te Connectivity 75AC9625
6EGG8-2 S0=F7386B

6EGG8-2 S0=F7386B

Supplier's Site
Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Corcom - Te Connectivity - 19R5396 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Corcom - Te Connectivity
19R5396
Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Corcom - Te Connectivity 19R5396
CONNECTOR, POWER ENTRY, PLUG, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:GG, HG Style; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:GG, HG Style; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6EGG8-2-ND 6EGG8-2 75AC9625 19R5396
Product Name Power Entry Modules (PEM) 6Egg8-2 S0=F7386B Corcom - Te Connectivity Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Corcom - Te Connectivity
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details