TE Connectivity ™ Filter, RFI, Power Line, 6 Amp; RoHS Compliant 6EF1F

Description
This rugged international series of RFI filters incorporates the special IEC power line connector. Electrically the EF international series are general-purpose filters effectively providing RFI control of line-to-ground noise. The design is compact and meets the very low leakage current requirements of VDE portable equipment as well as (120 Volt) UL544 non-patient medical equipment. Models with F suffix have 0.250" terminals on load side. Maximum Leakage Current (Line-to-Ground): 0.21 mA @ 120 VAC, 60 Hz; 0.36 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.
Description
This rugged international series of RFI filters incorporates the special IEC power line connector. Electrically the EF international series are general-purpose filters effectively providing RFI control of line-to-ground noise. The design is compact and meets the very low leakage current requirements of VDE portable equipment as well as (120 Volt) UL544 non-patient medical equipment. Models with F suffix have 0.250" terminals on load side. Maximum Leakage Current (Line-to-Ground): 0.21 mA @ 120 VAC, 60 Hz; 0.36 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Suppliers

Company
Product
Description
Supplier Links
Filter, RFI, Power Line, 6 Amp; RoHS Compliant - 70185574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, 6 Amp; RoHS Compliant
70185574
Filter, RFI, Power Line, 6 Amp; RoHS Compliant 70185574
This rugged international series of RFI filters incorporates the special IEC power line connector. Electrically the EF international series are general-purpose filters effectively providing RFI control of line-to-ground noise. The design is compact and meets the very low leakage current requirements of VDE portable equipment as well as (120 Volt) UL544 non-patient medical equipment. Models with F suffix have 0.250" terminals on load side. Maximum Leakage Current (Line-to-Ground): 0.21 mA @ 120 VAC, 60 Hz; 0.36 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

This rugged international series of RFI filters incorporates the special IEC power line connector. Electrically the EF international series are general-purpose filters effectively providing RFI control of line-to-ground noise. The design is compact and meets the very low leakage current requirements of VDE portable equipment as well as (120 Volt) UL544 non-patient medical equipment. Models with F suffix have 0.250" terminals on load side. Maximum Leakage Current (Line-to-Ground): 0.21 mA @ 120 VAC, 60 Hz; 0.36 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters
Product Number 70185574
Product Name Filter, RFI, Power Line, 6 Amp; RoHS Compliant
Filter Type Single Phase
Package / Mounting Flange
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405080-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 90 amps
View Details
2 suppliers