TE Connectivity Power Entry Modules (PEM) 6EDL4M

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 6EDL4M-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
6EDL4M-ND
Power Entry Modules (PEM) 6EDL4M-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Pin, 6A; Current Rating Corcom - Te Connectivity - 12M6215 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Pin, 6A; Current Rating Corcom - Te Connectivity
12M6215
Power Entry Module, Pin, 6A; Current Rating Corcom - Te Connectivity 12M6215
POWER ENTRY MODULE, PIN, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:L Series; Capacitance:47nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PIN, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:L Series; Capacitance:47nF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6EDL4M-ND 12M6215
Product Name Power Entry Modules (PEM) Power Entry Module, Pin, 6A; Current Rating Corcom - Te Connectivity
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details