TE Connectivity ™ Filter; 6 A; 2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line); 250 VAC (Max.) 6EDL1S

Description
The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.
Datasheet
Description
The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter; 6 A; 2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line); 250 VAC (Max.) - 70185797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter; 6 A; 2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line); 250 VAC (Max.)
70185797
Filter; 6 A; 2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line); 250 VAC (Max.) 70185797
The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The L Series power entry modules are compact units that combine a multi-function power entry module and high performance RFI filtering capabilities. They are available with either a four-voltage selector or a DPST on/off switch. Both variations can be specified with North American or European fusing capabilities and are available in either flange or snap-in mounting. These filters are UL recognized, CSA certified, and VDE approved. The L Series modules offer a choice of filters for general or medical applications. Maximum Leakage Current (Line-to-Ground): EDL Models: (0.25 m @ 120 VAC, 60 Hz; (0.5 mA @ 250 VAC, 50 Hz; EHL Models: (2 μA) @ 120 VAC, 60 Hz; (5 μA) @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site
AC Power Entry Modules - 6EDL1S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6EDL1S
AC Power Entry Modules 6EDL1S
AC Power Entry Modules 6A IEC - .110 FASTON FLANGE MOUNT

AC Power Entry Modules 6A IEC - .110 FASTON FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 70185797 6EDL1S
Product Name Filter; 6 A; 2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line); 250 VAC (Max.) AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Applications Residential
Mounting Style Flange Panel; Panel Mount
Termination Types Faston Quick Connect (0.110")
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A52S32A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers