TE Connectivity Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 6EBH1

Description
Win Source Part Number: 1045764-6EBH1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: EBH, Corcom Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 120/250VAC Current - UL: 6A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 40 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Variable Size Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609003-3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Other Names: -6EBH1-SI,1609003-3, 6609003-3,CCM2027,6E BH1-NDR,6EBH1-ND Approval Agency: CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1045764-6EBH1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: EBH, Corcom Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 120/250VAC Current - UL: 6A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 40 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Variable Size Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609003-3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Other Names: -6EBH1-SI,1609003-3, 6609003-3,CCM2027,6E BH1-NDR,6EBH1-ND Approval Agency: CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1045764-6EBH1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1045764-6EBH1
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1045764-6EBH1
Win Source Part Number: 1045764-6EBH1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: EBH, Corcom Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 120/250VAC Current - UL: 6A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 40 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Variable Size Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609003-3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Other Names: -6EBH1-SI,1609003-3, 6609003-3,CCM2027,6E BH1-NDR,6EBH1-ND Approval Agency: CSA, UL, VDE

Win Source Part Number: 1045764-6EBH1
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: EBH, Corcom
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 120/250VAC
Current - UL: 6A
Voltage - UL: 250VAC
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 40
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Variable Size
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03016609003-3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Other Names: -6EBH1-SI,1609003-3,6609003-3,CCM2027,6EBH1-NDR,6EBH1-ND
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-6EBH1
Electronic Connector 301-6EBH1
PWR ENT RCPT IEC320-C14 PANEL QC Product overview: 6EBH1 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6EBH1 can be used for catalog matching and distributor lookup.

PWR ENT RCPT IEC320-C14 PANEL QC Product overview: 6EBH1 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6EBH1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Modules (PEM) - CCM2027-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2027-ND
Power Entry Modules (PEM) CCM2027-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1045764-6EBH1 301-6EBH1 CCM2027-ND
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Electronic Connector Power Entry Modules (PEM)
Termination Quick Connect - 0.250" (6.3mm) Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details