TE Connectivity Filter, Emi/rfi, Iec, 6A, 10Ua; Connector Type Corcom - Te Connectivity 6DAF1

Description
FILTER, EMI/RFI, IEC, 6A, 10uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, IEC, 6A, 10uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, Iec, 6A, 10Ua; Connector Type Corcom - Te Connectivity - 46P4074 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, Iec, 6A, 10Ua; Connector Type Corcom - Te Connectivity
46P4074
Filter, Emi/rfi, Iec, 6A, 10Ua; Connector Type Corcom - Te Connectivity 46P4074
FILTER, EMI/RFI, IEC, 6A, 10uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

FILTER, EMI/RFI, IEC, 6A, 10uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
6Daf1=F7978 S0 Corcom - Te Connectivity - 44AJ8716 - Newark, An Avnet Company
Chicago, IL, United States
6Daf1=F7978 S0 Corcom - Te Connectivity
44AJ8716
6Daf1=F7978 S0 Corcom - Te Connectivity 44AJ8716
6DAF1=F7978 S0

6DAF1=F7978 S0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46P4074 44AJ8716
Product Name Filter, Emi/rfi, Iec, 6A, 10Ua; Connector Type Corcom - Te Connectivity 6Daf1=F7978 S0 Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products