TE Connectivity Power Entry Module, Male, 6A; Connector Type Corcom - Te Connectivity 6CUFE1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, Male, 6A; Connector Type Corcom - Te Connectivity - 60R5690 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 6A; Connector Type Corcom - Te Connectivity
60R5690
Power Entry Module, Male, 6A; Connector Type Corcom - Te Connectivity 60R5690
POWER ENTRY MODULE, MALE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
6Cufe1=F8295 Corcom - Te Connectivity - 36AC6703 - Newark, An Avnet Company
Chicago, IL, United States
6Cufe1=F8295 Corcom - Te Connectivity
36AC6703
6Cufe1=F8295 Corcom - Te Connectivity 36AC6703
6CUFE1=F8295

6CUFE1=F8295

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6CUFE1 60R5690 36AC6703
Product Name Power Entry Module, Male, 6A; Connector Type Corcom - Te Connectivity 6Cufe1=F8295 Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details