TE Connectivity ™ AC Power Entry Modules 6CFS1

Description
AC Power Entry Modules 6A IEC - 1/4" FASTON SNAP IN MOUNT
Datasheet
Description
AC Power Entry Modules 6A IEC - 1/4" FASTON SNAP IN MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 6CFS1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6CFS1
AC Power Entry Modules 6CFS1
AC Power Entry Modules 6A IEC - 1/4" FASTON SNAP IN MOUNT

AC Power Entry Modules 6A IEC - 1/4" FASTON SNAP IN MOUNT

Buy Now Datasheet
Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected - 70185809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected
70185809
Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected 70185809
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6CFS1 70185809
Product Name AC Power Entry Modules Power Entry Module, Power Entry; 250 VAC; 6 A; 0.031 to 0.098 in.; Preconnected
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In Snap-In
Termination Types Quick Connect (0.250") Faston
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - A111990-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details