TE Connectivity Power Line Filters 6AYO1

Description
TE Connectivity 6609066-2 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 6609066-2 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8813810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813810P
Power Line Filters 8813810P
TE Connectivity 6609066-2 RFI Filter

TE Connectivity 6609066-2 RFI Filter

Supplier's Site
Power Line Filters - 8813810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813810
Power Line Filters 8813810
TE Connectivity 6609066-2 RFI Filter

TE Connectivity 6609066-2 RFI Filter

Supplier's Site
Power Line Filters - 1646614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1646614
Power Line Filters 1646614
TE Connectivity 6609066-2 RFI Filter

TE Connectivity 6609066-2 RFI Filter

Supplier's Site
Rfi Power Line Filter, 6A, 3Ma; Filter Applications Corcom Te Connectivity - 33M8546 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 3Ma; Filter Applications Corcom Te Connectivity
33M8546
Rfi Power Line Filter, 6A, 3Ma; Filter Applications Corcom Te Connectivity 33M8546
RFI POWER LINE FILTER, 6A, 3mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:-; Capacitance:0.1µFRoH S Compliant: Yes

RFI POWER LINE FILTER, 6A, 3mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:-; Capacitance:0.1µFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813810P 8813810 33M8546
Product Name Power Line Filters Power Line Filters Rfi Power Line Filter, 6A, 3Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEHD10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details