TE Connectivity Coax Cable Termination 696444-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid-OFHC Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : M81822/13 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ] Compatible Shield Diameter (Max) : 2.7 MM  [.106 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 28 Pre-Installed Lead Wire Size (MMSQ) : .09 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote Datasheet
Description
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid-OFHC Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : M81822/13 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ] Compatible Shield Diameter (Max) : 2.7 MM  [.106 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 28 Pre-Installed Lead Wire Size (MMSQ) : .09 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 696444-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
696444-000
Coax Cable Termination 696444-000
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid-OFHC Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : M81822/13 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ] Compatible Shield Diameter (Max) : 2.7 MM  [.106 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 28 Pre-Installed Lead Wire Size (MMSQ) : .09 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Silver
  • Lead Stranding : Solid-OFHC
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : M81822/13

Dimensions


  • Compatible Conductor Diameter Range : .3 - 1.6 MM  [.011 - .063 INCH ]
  • Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ]
  • Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ]
  • Compatible Shield Diameter (Max) : 2.7 MM  [.106 INCH ]
  • Overall Length : 28 MM  [1.1 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 28
  • Pre-Installed Lead Wire Size (MMSQ) : .09

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 696444-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 187788N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 3016640003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 212571-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259750-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details