TE Connectivity Ring Connectors 696422-5

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A33725-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A33725-ND
Ring Connectors A33725-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 16M3414 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
16M3414
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 16M3414
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site
Pidg Pvf2 R 22-16Com22-18Mil 8 Amp - Te Connectivity - 77AC0600 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Pvf2 R 22-16Com22-18Mil 8 Amp - Te Connectivity
77AC0600
Pidg Pvf2 R 22-16Com22-18Mil 8 Amp - Te Connectivity 77AC0600
PIDG PVF2 R 22-16COM22-18MIL 8

PIDG PVF2 R 22-16COM22-18MIL 8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33725-ND 16M3414 77AC0600
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Pidg Pvf2 R 22-16Com22-18Mil 8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data