TE Connectivity Ring Connectors 696420-2

Description
Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A128995-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128995-ND
Ring Connectors A128995-ND
Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp

Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-696420-2
Electronic Connector 392-696420-2
PIDG Ring Terminal, 24-26AWG, Copper, Tin, Insulated Product overview: 696420-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-696420-2 can be used for catalog matching and distributor lookup.

PIDG Ring Terminal, 24-26AWG, Copper, Tin, Insulated Product overview: 696420-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-696420-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Last Time Buy Terminal Type: Oval Thickness: 0.040" (1.02mm) Length - Overall: 0.730" (18.54mm) Mounting Type: Requires Holder Termination: Solder Features: ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Last Time Buy
Terminal Type: Oval
Thickness: 0.040" (1.02mm)
Length - Overall: 0.730" (18.54mm)
Mounting Type: Requires Holder
Termination: Solder
Features: ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity - 01Y0196 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity
01Y0196
Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity 01Y0196
TERMINAL,PIDG PVF2 R 26-24 4

TERMINAL,PIDG PVF2 R 26-24 4

Supplier's Site
Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity - 42AJ5840 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity
42AJ5840
Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity 42AJ5840
TERMINAL,PIDG PVF2 R 26-24 4

TERMINAL,PIDG PVF2 R 26-24 4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128995-ND 392-696420-2 01Y0196
Product Name Ring Connectors Electronic Connector Connectors,Interconnects Terminal,pidg Pvf2 R 26-24 4 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details