TE Connectivity Quick Connects, Quick Disconnect Connectors 696362-1

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 696362-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
696362-1-ND
Quick Connects, Quick Disconnect Connectors 696362-1-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 07J6689 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
07J6689
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 07J6689
TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 696362-1-ND 07J6689
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22040-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details