TE Connectivity
Splices
696192-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Product Length : 15 MM [.6 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 - 24
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Product Length : 15 MM [.6 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 - 24
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Product Length : 15 MM [.6 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 - 24
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Product Length : 15 MM [.6 INCH ]
- Wire Size (MMSQ) : 2.5 - .25
- Wire Size (AWG) : 14 - 24
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
696192-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS; Insulated
North American
14 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details