TE Connectivity Ring Terminals 696134-2

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 24.2 MM  [.953 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness (MM) : 1.07 Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992 - 2800 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 24.2 MM  [.953 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness (MM) : 1.07 Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992 - 2800 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 696134-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
696134-2
Ring Terminals 696134-2
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 24.2 MM  [.953 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness (MM) : 1.07 Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 992 - 2800 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ]
  • Product Length : 24.2 MM  [.953 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness (MM) : 1.07
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 992 - 2800

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 4000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696134-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details