TE Connectivity Splices 696058-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 26.16 MM  [1.03 INCH ] Product Length : 82.55 MM  [3.25 INCH ] Terminal Material Thickness : 3.42 MM  [.135 INCH ] Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 26.16 MM  [1.03 INCH ] Product Length : 82.55 MM  [3.25 INCH ] Terminal Material Thickness : 3.42 MM  [.135 INCH ] Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 696058-1 - TE Connectivity
Berwyn, PA, United States
Splices
696058-1
Splices 696058-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 26.16 MM  [1.03 INCH ] Product Length : 82.55 MM  [3.25 INCH ] Terminal Material Thickness : 3.42 MM  [.135 INCH ] Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Barrel Inside Diameter : 26.16 MM  [1.03 INCH ]
  • Product Length : 82.55 MM  [3.25 INCH ]
  • Terminal Material Thickness : 3.42 MM  [.135 INCH ]
  • Wire Size (MMSQ) : 253
  • Wire Size (AWG) : 7.7
  • Wire Size (KCMIL) : 500

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696058-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details