TE Connectivity
Knife Disconnects
696037-1
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Wire Size (KCMIL) : 133
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 275/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Wire Size (KCMIL) : 133
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 275/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Wire Size (KCMIL) : 133
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 275/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 67.4
- Wire Size (AWG) : 2/0
- Wire Size (KCMIL) : 133
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Power Conductor Stranding : 275/24
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10
Product Type Features
- Disconnect Type : Dual Pin Disconnect
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
696037-1 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2400 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details