TE Connectivity
Knife Disconnects
696036-1
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 0 Wire Size (KCMIL) : 106
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 275/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 0 Wire Size (KCMIL) : 106
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 275/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 0 Wire Size (KCMIL) : 106
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Power Conductor Stranding : 275/24
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 53.5
- Wire Size (AWG) : 0
- Wire Size (KCMIL) : 106
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Power Conductor Stranding : 275/24
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10
Product Type Features
- Disconnect Type : Dual Pin Disconnect
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
696036-1 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details