TE Connectivity Splices 696010-2

Description
Body Features Insulation Material : Vinyl Insulation Support Sleeve Material : Vinyl Splice Features : Serrated Stripe Color : Blue Terminal & Contact Weight : 2 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : .06 MM  [1.44 INCH ] Compatible Insulation Diameter Range : .17 MM  [4.32 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 1.07 MM  [27.05 INCH ] Terminal Material Thickness : .03 MM  [.79 INCH ] Wire Size (MMSQ) : .32 - .82, 1.31 - 2.08 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 65 - 150 DEGC  [149 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Vinyl Insulation Support Sleeve Material : Vinyl Splice Features : Serrated Stripe Color : Blue Terminal & Contact Weight : 2 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : .06 MM  [1.44 INCH ] Compatible Insulation Diameter Range : .17 MM  [4.32 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 1.07 MM  [27.05 INCH ] Terminal Material Thickness : .03 MM  [.79 INCH ] Wire Size (MMSQ) : .32 - .82, 1.31 - 2.08 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 65 - 150 DEGC  [149 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 696010-2 - TE Connectivity
Berwyn, PA, United States
Splices
696010-2
Splices 696010-2
Body Features Insulation Material : Vinyl Insulation Support Sleeve Material : Vinyl Splice Features : Serrated Stripe Color : Blue Terminal & Contact Weight : 2 G  [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : .06 MM  [1.44 INCH ] Compatible Insulation Diameter Range : .17 MM  [4.32 INCH ] Outside Diameter : 4.19 MM  [.165 INCH ] Product Length : 1.07 MM  [27.05 INCH ] Terminal Material Thickness : .03 MM  [.79 INCH ] Wire Size (MMSQ) : .32 - .82, 1.31 - 2.08 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 65 - 150 DEGC  [149 - 302 DEGF ]

Body Features


  • Insulation Material : Vinyl
  • Insulation Support Sleeve Material : Vinyl
  • Splice Features : Serrated
  • Stripe Color : Blue
  • Terminal & Contact Weight : 2 G  [.07 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 16
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 100 MICM  [2.54 MICIN ]

Dimensions


  • Barrel Inside Diameter : .06 MM  [1.44 INCH ]
  • Compatible Insulation Diameter Range : .17 MM  [4.32 INCH ]
  • Outside Diameter : 4.19 MM  [.165 INCH ]
  • Product Length : 1.07 MM  [27.05 INCH ]
  • Terminal Material Thickness : .03 MM  [.79 INCH ]
  • Wire Size (MMSQ) : .32 - .82, 1.31 - 2.08
  • Wire Size (AWG) : 22 - 18, 16 - 14

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 65 - 150 DEGC  [149 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A136426TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136426TR-ND
Terminals - Wire Splice Connectors A136426TR-ND
CONN SPLICE 14-16 TO 18-22 AWG

CONN SPLICE 14-16 TO 18-22 AWG

Buy Now Datasheet
Terminals - Wire Splice Connectors - A136426CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136426CT-ND
Terminals - Wire Splice Connectors A136426CT-ND
CONN SPLICE 14-16 TO 18-22 AWG

CONN SPLICE 14-16 TO 18-22 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 696010-2 A136426TR-ND A136426CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details