TE Connectivity
Splices
695805-000
Description
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ]
- Product Length : 17.5 MM [.69 INCH ]
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
695805-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details