TE Connectivity
Splices
695804-000
Description
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ]
- Product Length : 17.5 MM [.69 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
695804-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details