TE Connectivity
Splices
695526-000
Description
Dimensions Accepts Wire Insulation Diameter Range : 2.4 MM [.095 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 2.4 MM [.095 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 2.4 MM [.095 INCH ] Overall Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 2.4 MM [.095 INCH ]
- Overall Product Length : 17.5 MM [.69 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
Product Type Features
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
695526-000 |
|
Product Name
|
Splices |
|
North American
|
26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
16 to 26 AWG
View Details
2 suppliers