TE Connectivity Splices 695278-000

Description
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Splice Overall Length : 29.5 MM  [1.16 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Splice Overall Length : 29.5 MM  [1.16 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 695278-000 - TE Connectivity
Berwyn, PA, United States
Splices
695278-000
Splices 695278-000
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Splice Overall Length : 29.5 MM  [1.16 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insulation Material : Polyolefin
  • Splice Features : Splice Kit
  • Splice Material : Tin-Plated Copper

Configuration Features


  • Number of Serrations : 0

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Splice Overall Length : 29.5 MM  [1.16 INCH ]
  • Wire Size (MMSQ) : 1.21 - 2.94
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Splice Packaging Method : Bag/Box

Product Type Features


  • Insulated : Yes
  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : In-Line Splice
  • Splice Wire/Cable Type : Insulated Wire
  • Support Style : Non-Insulation Support

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 695278-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details