TE Connectivity
Splices
695130-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : 1.4 MM [.06 INCH ] Product Length : 9.1 MM [.36 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : 1.4 MM [.06 INCH ] Product Length : 9.1 MM [.36 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : 1.4 MM [.06 INCH ] Product Length : 9.1 MM [.36 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Compatible Insulation Diameter Range : 1.4 MM [.06 INCH ]
- Product Length : 9.1 MM [.36 INCH ]
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
695130-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details