TE Connectivity Shielded Contacts 692485-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 692485-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
692485-000
Shielded Contacts 692485-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Size : Size 16
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .25 - .05
  • Wire Size (AWG) : 24 - 30

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 692485-000
Product Name Shielded Contacts
North American 24 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details