TE Connectivity
Splices
690902-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 18.3 MM [.72 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 18.3 MM [.72 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Compatible Insulation Diameter Range : .5 MM [.02 INCH ] Product Length : 18.3 MM [.72 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Compatible Insulation Diameter Range : .5 MM [.02 INCH ]
- Product Length : 18.3 MM [.72 INCH ]
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
690902-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details