TE Connectivity SolderSleeve Shield Terminators 690887N002

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 23.5 MM  [.925 INCH ] Recovered Inside Diameter (Max) : 11 MM  [.433 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 23.5 MM  [.925 INCH ] Recovered Inside Diameter (Max) : 11 MM  [.433 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 690887N002 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
690887N002
SolderSleeve Shield Terminators 690887N002
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 23.5 MM  [.925 INCH ] Recovered Inside Diameter (Max) : 11 MM  [.433 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 23.5 MM  [.925 INCH ]
  • Recovered Inside Diameter (Max) : 11 MM  [.433 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 690887N002
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 312269-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 127429-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 000877-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 209036-001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details