TE Connectivity SolderSleeve Shield Terminators 690886-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.01 MM  [.709 INCH ] Product Length : 55 MM  [2.167 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.01 MM  [.709 INCH ] Product Length : 55 MM  [2.167 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 690886-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
690886-000
SolderSleeve Shield Terminators 690886-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.01 MM  [.709 INCH ] Product Length : 55 MM  [2.167 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 18.01 MM  [.709 INCH ]
  • Product Length : 55 MM  [2.167 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 690886-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 019455N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 292958N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 175607-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 057101-023 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details