TE Connectivity
690726-000
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
690726-000 |
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Nominal Diameter
0.0510 inch (1.3 mm)
Rated Temperature
-75 to 200 C (-103 to 392 F)
View Details
Nominal Diameter
0.1063 inch (2.7 mm)
Wire Conductor
Copper
International
1 mm² (0.0016 in²)
View Details
Nominal Diameter
0.0630 inch (1.6 mm)
International
0.7500 mm² (0.0012 in²)
Stranding Type
0.23 mm
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
150 C (302 F)
View Details