Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 53.5 MMSQ [1/0 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 5.26 MMSQ , 8.36 MMSQ , 3.31 MMSQ [8 - 8 AWGKC , 10 - 10 AWGKC , 12 - 12 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 53.5 MMSQ [1/0 - 1/0 AWGKC ]
- Compatible Conductor Range - Tap : 5.26 MMSQ , 8.36 MMSQ , 3.31 MMSQ [8 - 8 AWGKC , 10 - 10 AWGKC , 12 - 12 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]