TE Connectivity Wedge Connectors 688609-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 25 - 35 MMSQ  [4 - 2 AWGKC ] Compatible Conductor Range - Tap : 1.5 MMSQ  [16 - 16 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 25 - 35 MMSQ  [4 - 2 AWGKC ] Compatible Conductor Range - Tap : 1.5 MMSQ  [16 - 16 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 688609-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
688609-1
Wedge Connectors 688609-1
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 25 - 35 MMSQ  [4 - 2 AWGKC ] Compatible Conductor Range - Tap : 1.5 MMSQ  [16 - 16 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 25 - 35 MMSQ  [4 - 2 AWGKC ]
  • Compatible Conductor Range - Tap : 1.5 MMSQ  [16 - 16 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 688609-1
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products