TE Connectivity Connector Backshells 688576-000

Description
Body Features Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 15.7 MM  [.61 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 15.7 MM  [.61 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 688576-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
688576-000
Connector Backshells 688576-000
Body Features Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 15.7 MM  [.61 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 15.7 MM  [.61 INCH ]

Housing Features


  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
Hex07-Ac Raychem - Te Connectivity - 36AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Hex07-Ac Raychem - Te Connectivity
36AC7607
Hex07-Ac Raychem - Te Connectivity 36AC7607
HEX07-AC

HEX07-AC

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 688576-000 36AC7607
Product Name Connector Backshells Hex07-Ac Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1186-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details