TE Connectivity Circular Contact Socket, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity 6862-201-22278

Description
CIRCULAR CONTACT SOCKET, 26-22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT SOCKET, 26-22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity - 99K0275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity
99K0275
Circular Contact Socket, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity 99K0275
CIRCULAR CONTACT SOCKET, 26-22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT SOCKET, 26-22AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K0275
Product Name Circular Contact Socket, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482025 - 0482025 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers