CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 99K0273 |
| Product Name | Circular Contact Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity |
| Type | Contact |