TE Connectivity ™ Circular Connectors - 6860-201-22278 6860-201-22278

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132105-6860-201-222 78 Color: Gold Connector Type: Crimp, Pin Termination: Crimp Contact Material: Copper Voltage Rating: 750 V Current Rating: 5 A Gender: Male Contact Plating: Gold Contact Resistance: 10 mΩ Categories: Circular Connectors Case / Package: 201 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 750 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Wire/Cable Diameter: 850 µm Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132105-6860-201-222 78 Color: Gold Connector Type: Crimp, Pin Termination: Crimp Contact Material: Copper Voltage Rating: 750 V Current Rating: 5 A Gender: Male Contact Plating: Gold Contact Resistance: 10 mΩ Categories: Circular Connectors Case / Package: 201 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 750 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Wire/Cable Diameter: 850 µm Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 6860-201-22278 - 1132105-6860-201-22278 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 6860-201-22278
1132105-6860-201-22278
Circular Connectors - 6860-201-22278 1132105-6860-201-22278
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132105-6860-201-222 78 Color: Gold Connector Type: Crimp, Pin Termination: Crimp Contact Material: Copper Voltage Rating: 750 V Current Rating: 5 A Gender: Male Contact Plating: Gold Contact Resistance: 10 mΩ Categories: Circular Connectors Case / Package: 201 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 750 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Wire/Cable Diameter: 850 µm Max Operating Temperature: 175 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132105-6860-201-22278
Color: Gold
Connector Type: Crimp, Pin
Termination: Crimp
Contact Material: Copper
Voltage Rating: 750 V
Current Rating: 5 A
Gender: Male
Contact Plating: Gold
Contact Resistance: 10 mΩ
Categories: Circular Connectors
Case / Package: 201
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 750 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
Wire/Cable Diameter: 850 µm
Max Operating Temperature: 175 °C

Buy Now
Electronic Connector - 330-6860-201-22278 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
330-6860-201-22278
Electronic Connector 330-6860-201-22278
Contact PIN 22 Size Crimp ST Cable Mount Strip Product overview: 6860-201-22278 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-6860-201-22278 can be used for catalog matching and distributor lookup.

Contact PIN 22 Size Crimp ST Cable Mount Strip Product overview: 6860-201-22278 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-6860-201-22278 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1132105-6860-201-22278 330-6860-201-22278
Product Name Circular Connectors - 6860-201-22278 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details