TE Connectivity SC Connectors 6828100-1

Description
Body Features Boot Color : Blue Primary Product Color : Blue Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Singlemode
Request a Quote
Description
Body Features Boot Color : Blue Primary Product Color : Blue Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Singlemode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SC Connectors - 6828100-1 - TE Connectivity
Berwyn, PA, United States
SC Connectors
6828100-1
SC Connectors 6828100-1
Body Features Boot Color : Blue Primary Product Color : Blue Dimensions Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Product Type Features Fiber Optic Mode : Singlemode

Body Features


  • Boot Color : Blue
  • Primary Product Color : Blue

Dimensions


  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Product Type Features


  • Fiber Optic Mode : Singlemode
Buy Now
Co Kit, Sc, Sm, Sim, Tght Amp - Te Connectivity - 19R7062 - Newark, An Avnet Company
Chicago, IL, United States
Co Kit, Sc, Sm, Sim, Tght Amp - Te Connectivity
19R7062
Co Kit, Sc, Sm, Sim, Tght Amp - Te Connectivity 19R7062
CO KIT, SC, SM, SIM, TGHT

CO KIT, SC, SM, SIM, TGHT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6828100-1 19R7062
Product Name SC Connectors Co Kit, Sc, Sm, Sim, Tght Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products