TE Connectivity LC Connectors 6828094-2

Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Outside Cable Diameter (MM) : 1.6 - 2 Housing Features Housing Color : Beige Operation/Applicatio n SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode Pre-Polished : No Product Type : Connector
Request a Quote
Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Outside Cable Diameter (MM) : 1.6 - 2 Housing Features Housing Color : Beige Operation/Applicatio n SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode Pre-Polished : No Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 6828094-2 - TE Connectivity
Berwyn, PA, United States
LC Connectors
6828094-2
LC Connectors 6828094-2
Body Features Boot Color : Beige Boot Type : Bend Limiting Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Outside Cable Diameter (MM) : 1.6 - 2 Housing Features Housing Color : Beige Operation/Applicatio n SECURE : No Packaging Features Packaging Method : Bulk Product Type Features Connector Type : LC Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode Pre-Polished : No Product Type : Connector

Body Features


  • Boot Color : Beige
  • Boot Type : Bend Limiting
  • Connector Color : Beige
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Outside Cable Diameter (MM) : 1.6 - 2

Housing Features


  • Housing Color : Beige

Operation/Application


  • SECURE : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector Type : LC
  • Data Transmission Mode : Simplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Multimode
  • Pre-Polished : No
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6828094-2
Product Name LC Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details