TE Connectivity Splices 680881-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ] Product Length : 13.2 MM  [.52 INCH ] Recovered Inside Diameter : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ] Product Length : 13.2 MM  [.52 INCH ] Recovered Inside Diameter : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 680881-000 - TE Connectivity
Berwyn, PA, United States
Splices
680881-000
Splices 680881-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ] Product Length : 13.2 MM  [.52 INCH ] Recovered Inside Diameter : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ]
  • Product Length : 13.2 MM  [.52 INCH ]
  • Recovered Inside Diameter : .5 MM  [.019 INCH ]
  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 680881-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details