TE Connectivity
Splices
680112-000
Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Alloy Splice Features : Non-Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4
Dimensions Accepts Wire Insulation Diameter Range : 7.25 MM [.285 INCH ] Overall Product Length : 158 MM [6.22 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Alloy Splice Features : Non-Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4
Dimensions Accepts Wire Insulation Diameter Range : 7.25 MM [.285 INCH ] Overall Product Length : 158 MM [6.22 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Blue Primary Product Material : Copper Alloy Splice Features : Non-Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4
Dimensions Accepts Wire Insulation Diameter Range : 7.25 MM [.285 INCH ] Overall Product Length : 158 MM [6.22 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes Serrated : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Color : Blue
- Primary Product Material : Copper Alloy
- Splice Features : Non-Serrated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Splice Capacity : 4
Dimensions
- Accepts Wire Insulation Diameter Range : 7.25 MM [.285 INCH ]
- Overall Product Length : 158 MM [6.22 INCH ]
- Wire Size (MMSQ) : .5 - .14
- Wire Size (AWG) : 20 - 26
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
- Sealable : Yes
- Serrated : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
680112-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details