TE Connectivity Power Cable 680109-000

Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter (INCH) : .385 Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Equipment Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter (INCH) : .385 Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Equipment Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 680109-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
680109-000
Power Cable 680109-000
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 8.5 MM  [.335 INCH ] Outside Cable Diameter (INCH) : .385 Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Equipment Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1665

Dimensions


  • Cable Length : 15.24 M  [50 FT ]
  • Conductor Diameter Range : 8.5 MM  [.335 INCH ]
  • Outside Cable Diameter (INCH) : .385
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Operation/Application


  • Wire Class : Equipment

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 680109-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 129738-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 121691-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 015711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details