Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal or Indent Crimping
Dimensions Barrel Diameter : 21 MM [.827 INCH ] Barrel Length : 60 MM [2.362 INCH ] Compression Connector Conductor Size (KCMIL) : 450 Conductor Cross-Section (MMSQ) : 240 - 300
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Aluminum
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal or Indent Crimping
Dimensions
- Barrel Diameter : 21 MM [.827 INCH ]
- Barrel Length : 60 MM [2.362 INCH ]
- Compression Connector Conductor Size (KCMIL) : 450
- Conductor Cross-Section (MMSQ) : 240 - 300
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Aluminum
- Compression Connector Technology : Compression
- Type : Link
- Underground Network Component Type : Junction Sleeve