TE Connectivity ™ PCB Headers & Receptacles 6766496-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 46 MM  [1.811 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 46 MM  [1.811 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6766496-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6766496-1
PCB Headers & Receptacles 6766496-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.276 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 46 MM  [1.811 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Blade
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ]
  • Mating Tab Thickness : 1.25 MM  [.049 INCH ]
  • Mating Tab Width : 7 MM  [.276 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 14 MM  [.551 INCH ]
  • Connector Length : 46 MM  [1.811 INCH ]
  • Connector Width : 14 MM  [.551 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 7.5 MM  [.295 INCH ]
  • Housing Material : Thermoplastic Glass Reinforced

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Heavy Duty Power Connectors - 6766496-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
6766496-1
Heavy Duty Power Connectors 6766496-1
Heavy Duty Power Connectors PIN R/A 6 POW 250VAC

Heavy Duty Power Connectors PIN R/A 6 POW 250VAC

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 6766496-1 6766496-1
Product Name PCB Headers & Receptacles Heavy Duty Power Connectors
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 35 amps 35 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
24+2 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details