TE Connectivity Power Connectors 6766414-1

Description
CONN,SKT,LOWER DRAWER
Request a Quote Datasheet
Description
CONN,SKT,LOWER DRAWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 6766414-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6766414-1
Power Connectors 6766414-1
CONN,SKT,LOWER DRAWER

CONN,SKT,LOWER DRAWER

Buy Now
Singapore, Singapore
Electronic Connector
316-6766414-1
Electronic Connector 316-6766414-1
CONN RCPT DRAWER 29POS PNL MNT Product overview: 6766414-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6766414-1 can be used for catalog matching and distributor lookup.

CONN RCPT DRAWER 29POS PNL MNT Product overview: 6766414-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6766414-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn,skt,lower Drawer Amp - Te Connectivity - 77AC0592 - Newark, An Avnet Company
Chicago, IL, United States
Conn,skt,lower Drawer Amp - Te Connectivity
77AC0592
Conn,skt,lower Drawer Amp - Te Connectivity 77AC0592
CONN,SKT,LOWER DRAWER

CONN,SKT,LOWER DRAWER

Supplier's Site
Backplane Connectors - Specialized - 6766414-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6766414-1
Backplane Connectors - Specialized 6766414-1
CONN RCPT DRAWER 29POS PNL MNT

CONN RCPT DRAWER 29POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6766414-1 316-6766414-1 77AC0592 6766414-1
Product Name Power Connectors Electronic Connector Conn,skt,lower Drawer Amp - Te Connectivity Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details