TE Connectivity Splices 675547N005

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ] Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Overall Product Length : 29.2 MM  [1.15 INCH ] Wire Size (MMSQ) : .382 - .963 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ] Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Overall Product Length : 29.2 MM  [1.15 INCH ] Wire Size (MMSQ) : .382 - .963 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 675547N005 - TE Connectivity
Berwyn, PA, United States
Splices
675547N005
Splices 675547N005
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ] Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Overall Product Length : 29.2 MM  [1.15 INCH ] Wire Size (MMSQ) : .382 - .963 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.79 MM  [.11 INCH ]
  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Overall Product Length : 29.2 MM  [1.15 INCH ]
  • Wire Size (MMSQ) : .382 - .963
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 754 - 1900

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 675547N005
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details