Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 400 Compatible Insulation Diameter Range : 27.4 - 37.8 MM [1.078 - 1.488 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : English
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 185 - 400
- Compatible Insulation Diameter Range : 27.4 - 37.8 MM [1.078 - 1.488 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 340