TE Connectivity Data Bus Terminators 673251-000

Description
Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 673251-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
673251-000
Data Bus Terminators 673251-000
Contact Features Contact Type : Socket Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 3000

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 673251-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 019455-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 066171-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 2-2819073-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 151035-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details