TE Connectivity Contacts; Product Range Amp Te Connectivity 66773-3

Description
CONTACTS; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Electronic Control Module Sealed Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONTACTS; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Electronic Control Module Sealed Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts; Product Range Amp Te Connectivity - 92B6544 - Newark, An Avnet Company
Chicago, IL, United States
Contacts; Product Range Amp Te Connectivity
92B6544
Contacts; Product Range Amp Te Connectivity 92B6544
CONTACTS; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Electronic Control Module Sealed Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

CONTACTS; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Electronic Control Module Sealed Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92B6544
Product Name Contacts; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452692-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Natural Spherical Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ025 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details