TE Connectivity Connectors,Interconnects 6674037-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-UFDFN Exposed Pad, 10-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module
Contact Finish: Tin

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
6674037-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 6674037-1
CONN RCPT 240POS VERT GOLD

CONN RCPT 240POS VERT GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 6674037-1
Product Name Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products