TE Connectivity
Connector Contacts
66740-7
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM [.135 - .16 INCH ] Wire Size (MMSQ) : 2 - 3, 1.25 - 1.4 Wire Size (AWG) : 16
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM [.135 - .16 INCH ] Wire Size (MMSQ) : 2 - 3, 1.25 - 1.4 Wire Size (AWG) : 16
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM [.135 - .16 INCH ] Wire Size (MMSQ) : 2 - 3, 1.25 - 1.4 Wire Size (AWG) : 16
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin-Lead
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Orientation : Right Angle
- Contact Type : Socket
- Contact Underplating Material : Copper
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.84 MM [.23 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 3.43 - 4.06 MM [.135 - .16 INCH ]
- Wire Size (MMSQ) : 2 - 3, 1.25 - 1.4
- Wire Size (AWG) : 16
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66740-7 |
|
Product Name
|
Connector Contacts |
|
North American
|
16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 20 AWG
International
0.5000 to 0.8000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details