TE Connectivity Connector Contacts 66569-3

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Solder Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ] Termination Post & Tail Length : 9.4 MM  [.37 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Solder Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ] Termination Post & Tail Length : 9.4 MM  [.37 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 66569-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
66569-3
Connector Contacts 66569-3
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Solder Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ] Termination Post & Tail Length : 9.4 MM  [.37 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Solder
  • Termination Post & Tail Diameter : 2.16 MM  [.085 INCH ]
  • Termination Post & Tail Length : 9.4 MM  [.37 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
20DF SOCKET CONT. L.P. - 70083290 - Allied Electronics, Inc.
Fort Worth, TX, USA
20DF SOCKET CONT. L.P.
70083290
20DF SOCKET CONT. L.P. 70083290
20DF SOCKET CONT. L.P.

20DF SOCKET CONT. L.P.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66569-3 70083290
Product Name Connector Contacts 20DF SOCKET CONT. L.P.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details